interlight VAIO VGC-LB51B
- 收藏
- 对比
VAIO VGC-LB51B
3101-VAIO VGC-LB51B
配件
--
大陆
立即发货

Replacement for Sony Vaio VGC-LB
1最小包装量--
VAIO VGC-LB51B详情
interlight VAIO VGC-LB51B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Metal
Degree of protection (IP), front side
IP67/IP69K
Construction type lens
Rectangular
Degree of protection (NEMA)
4X
Colour front ring
Grey
With front ring
有
Type of control element
Other
Product Status
活跃
厂商
Interlight
Package
零售包装
系列
-
配件类型
Replacement Battery
VAIO VGC-LB51B拓展信息
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight







哦! 它是空的。