interlight VOSTRO 1400 BATTERY
- 收藏
- 对比
VOSTRO 1400 BATTERY
3101-VOSTRO 1400 BATTERY
配件
--
大陆
立即发货

Replacement for Dell Vostro 1400
1最小包装量--
VOSTRO 1400 BATTERY详情
interlight VOSTRO 1400 BATTERY重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Connector M12
Material housing
Metal
Voltage type
DC
Degree of protection (NEMA)
Other
SIL according to IEC 61508
None
Suitable for safety functions
无
Explosion safety category for gas
None
Rated control supply voltage at DC
10 - 30
Explosion safety category for dust
None
Package
零售包装
厂商
Interlight
Product Status
活跃
系列
-
配件类型
Replacement Battery
VOSTRO 1400 BATTERY拓展信息
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight







哦! 它是空的。