interlight VPRNAC100 AC ADAPTER
- 收藏
- 对比
VPRNAC100 AC ADAPTER
3101-VPRNAC100 AC ADAPTER
特种电缆组件
--
大陆
立即发货

Replacement for Premium Power VP
1最小包装量--
VPRNAC100 AC ADAPTER详情
interlight VPRNAC100 AC ADAPTER重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-10 - 80
Rated current In
4
Permitted cable outer temperature during assembling/handling
-10 - 80
Degree of protection (IP)
IP67
Material of contact surface
Nickel/gold
Package
零售包装
厂商
Interlight
Product Status
活跃
系列
*
VPRNAC100 AC ADAPTER拓展信息
interlight
interlight
interlight
interlight
interlight
interlight
interlight







哦! 它是空的。