interlight WAVE RUNNER 650 HIGH PERFOMANCE 1991 BATTERY
- 收藏
- 对比
WAVE RUNNER 650 HIGH PERFOMANCE 1991 BATTERY
3101-WAVE RUNNER 650 HIGH PERFOMANCE 1991 BATTERY
配件
--
大陆
立即发货

Replacement for Yamaha Wave Runn
1最小包装量--
WAVE RUNNER 650 HIGH PERFOMANCE 1991 BATTERY详情
interlight WAVE RUNNER 650 HIGH PERFOMANCE 1991 BATTERY重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Aluminum
Manufacturer Part Number
HFT-1112
Manufacturer
Dwyer Instruments
Product Status
活跃
厂商
Interlight
Package
零售包装
系列
-
输出量
Local Display, 4-20mA, 0-5 V, 1-5 V
配件类型
Replacement Battery
端口样式
NPT Female
端口尺寸
1/4
传感器类型
Gas
最大压力
600 psi
输入功率
12-35 VDC
WAVE RUNNER 650 HIGH PERFOMANCE 1991 BATTERY拓展信息
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight







哦! 它是空的。