interlight WORKABOUT PRO C
- 收藏
- 对比
WORKABOUT PRO C
3101-WORKABOUT PRO C
配件
--
大陆
立即发货

Replacement for Psion Workabout
1最小包装量--
WORKABOUT PRO C详情
interlight WORKABOUT PRO C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Frame clamp
Adjustment range undelayed short-circuit release
800 - 1600
Number of auxiliary contacts as normally open contact
2
Overload release current setting
128 - 160
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
160
Number of auxiliary contacts as normally closed contact
1
Package
零售包装
厂商
Interlight
Product Status
活跃
系列
-
配件类型
Replacement Battery
WORKABOUT PRO C拓展信息
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight







哦! 它是空的。