interlight WW-1CE7-3
- 收藏
- 对比
WW-1CE7-3详情
interlight WW-1CE7-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-40 - 90
Rated current In
4
Permitted cable outer temperature during assembling/handling
-25 - 90
Degree of protection (IP)
IP67
Material of contact surface
Gold
Package
Box
厂商
Interlight
Product Status
活跃
系列
-
配件类型
Replacement Light Bulb
WW-1CE7-3拓展信息
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight








哦! 它是空的。