interlight WW-EZ37-2-KTLD-60-UV-24V
- 收藏
- 对比
WW-EZ37-2-KTLD-60-UV-24V
3101-WW-EZ37-2-KTLD-60-UV-24V
LED 驱动器
--
大陆
立即发货

Replacement for Keystone Technol
1最小包装量--
WW-EZ37-2-KTLD-60-UV-24V详情
interlight WW-EZ37-2-KTLD-60-UV-24V重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Explosion safety category for dust
None
Rated control supply voltage at DC
19.2 - 28.8
Explosion safety category for gas
None
Suitable for safety functions
有
Degree of protection (NEMA)
Other
Degree of protection (IP)
IP67
Voltage type
DC
Ambient temperature
-10 - 55
Type of electric connection
Connector M12
Package
零售包装
厂商
Interlight
Product Status
活跃
系列
*
WW-EZ37-2-KTLD-60-UV-24V拓展信息
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight







哦! 它是空的。