interlight WW-FB5L-2
- 收藏
- 对比
WW-FB5L-2详情
interlight WW-FB5L-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Mounting
Direct Coupled
Manufacturer
Siemens Building Technologies
Approvals
cUL, UL
Manufacturer Part Number
GCA163.1U
Feedback
None
Package
零售包装
厂商
Interlight
Product Status
活跃
系列
-
配件类型
Replacement Battery
温度范围
-25-130 °F
轴尺寸
Square 1/4-3/4 , Round 3/8-1
知识产权评级
IP40
WW-FB5L-2拓展信息
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight








哦! 它是空的。