interlight WW-L5UC-6-LED/STAR/COP/M/27K
- 收藏
- 对比
WW-L5UC-6-LED/STAR/COP/M/27K
3101-WW-L5UC-6-LED/STAR/COP/M/27K
LED - 灯替换
--
大陆
立即发货

Replacement for Bulbrite LED/STA
1最小包装量--
WW-L5UC-6-LED/STAR/COP/M/27K详情
interlight WW-L5UC-6-LED/STAR/COP/M/27K重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-50 - 80
Rated current In
16
Permitted cable outer temperature during assembling/handling
-20 - 80
Degree of protection (IP)
IP65/IP67
Material of contact surface
Gold
Package
零售包装
厂商
Interlight
Product Status
活跃
系列
*
WW-L5UC-6-LED/STAR/COP/M/27K拓展信息
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight







哦! 它是空的。