interlight WW-QDW7-6-PX12020SHR BATTERY
- 收藏
- 对比
WW-QDW7-6-PX12020SHR BATTERY
3101-WW-QDW7-6-PX12020SHR BATTERY
配件
--
大陆
立即发货

Replacement for Portalac PX12020
1最小包装量--
WW-QDW7-6-PX12020SHR BATTERY详情
interlight WW-QDW7-6-PX12020SHR BATTERY重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Plastic
Type of electric connection
Screw connection
Number of contacts as change-over contact
0
Number of contacts as normally open contact
1
Degree of protection (IP)
IP67/IP69K
Degree of protection (NEMA)
Other
Number of contacts as normally closed contact
1
Colour front ring
Chrome
With front ring
有
Package
零售包装
厂商
Interlight
Product Status
活跃
系列
-
配件类型
Replacement Battery
WW-QDW7-6-PX12020SHR BATTERY拓展信息
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight







哦! 它是空的。