interlight WW-YKTZ-4
- 收藏
- 对比
WW-YKTZ-4详情
interlight WW-YKTZ-4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
1760 - 1760
Number of auxiliary contacts as normally open contact
0
Overload release current setting
64 - 160
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
160
Number of auxiliary contacts as normally closed contact
0
Package
零售包装
厂商
Interlight
Product Status
活跃
系列
LIGHTING-LEDS
尺寸/尺寸
T-3.25
应用
-
电压 - 正向 (Vf) (类型)
14V
基本类型
Wedge (T3.25-T5)
WW-YKTZ-4拓展信息
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight








哦! 它是空的。