interlight WW-ZAD2-2
- 收藏
- 对比
WW-ZAD2-2详情
interlight WW-ZAD2-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-40 - 80
Rated current In
2
Permitted cable outer temperature during assembling/handling
-25 - 80
Degree of protection (IP)
IP67
Material of contact surface
Gold
Package
零售包装
厂商
Interlight
Product Status
活跃
系列
LIGHTING-LEDS
尺寸/尺寸
T-3.25
应用
-
电压 - 正向 (Vf) (类型)
14V
基本类型
Wedge (T3.25-T5)
WW-ZAD2-2拓展信息
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight








哦! 它是空的。