interlight WX-31ZX-9-G3
- 收藏
- 对比
WX-31ZX-9-G3详情
interlight WX-31ZX-9-G3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Nominal current
25
Nominal voltage
230 - 400
Degree of protection (IP)
IP20
Connectable conductor cross section multi-wired
1 - 6
Connectable conductor cross section solid-core
1 - 10
Package
零售包装
厂商
Interlight
Product Status
活跃
系列
-
频率
50 Hz
配件类型
Replacement Battery
WX-31ZX-9-G3拓展信息
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight








哦! 它是空的。