interlight WX-34CS-7-TOUCH DIAMOND 2
- 收藏
- 对比
WX-34CS-7-TOUCH DIAMOND 2
3101-WX-34CS-7-TOUCH DIAMOND 2
配件
--
大陆
立即发货

Replacement for Htc Touch Diamon
1最小包装量--
WX-34CS-7-TOUCH DIAMOND 2详情
interlight WX-34CS-7-TOUCH DIAMOND 2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
2400 - 14400
Number of auxiliary contacts as normally open contact
0
Overload release current setting
600 - 1200
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
1200
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
With integrated under voltage release
无
Package
零售包装
厂商
Interlight
Product Status
活跃
系列
-
配件类型
Replacement Battery
WX-34CS-7-TOUCH DIAMOND 2拓展信息
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight







哦! 它是空的。