interlight WX-3CX5-2-T2
- 收藏
- 对比
WX-3CX5-2-T2详情
interlight WX-3CX5-2-T2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connections
1/4 NPT
Case Size
4.5
Manufacturer Part Number
155019X
Case Style
Lower Mount
Range
30 Hg VAC - 60 psi
Manufacturer
US Gauge
Package
零售包装
厂商
Interlight
Product Status
活跃
系列
-
配件类型
Replacement Battery
WX-3CX5-2-T2拓展信息
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight








哦! 它是空的。