interlight WX-5TZZ-9
- 收藏
- 对比
WX-5TZZ-9详情
interlight WX-5TZZ-9重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Maximum Operating Temperature
+ 70 C
Minimum Operating Temperature
- 20 C
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Molex
Brand
Molex / GWconnect
Tradename
HDC
RoHS
Details
Product Status
活跃
厂商
Interlight
Package
零售包装
系列
93606
性别
Plug (Male)
子类别
Modular Connectors / Ethernet Connectors
配件类型
Replacement Battery
产品类别
Modular Connectors / Ethernet Connectors
产品类别
Modular Connectors / Ethernet Connectors
知识产权评级
IP67
WX-5TZZ-9拓展信息
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight








哦! 它是空的。