interlight WX-6BWB-9-728286000000
- 收藏
- 对比
WX-6BWB-9-728286000000
3101-WX-6BWB-9-728286000000
配件
--
大陆
立即发货

Replacement for Dantona 72828603
1最小包装量--
WX-6BWB-9-728286000000详情
interlight WX-6BWB-9-728286000000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour outer sheath
White
Degree of protection (IP)
IP20
Locking mechanism
Separate
Nominal cross section conductor
1.5
Pollution degree
3
Rated surge voltage
6
Package
零售包装
厂商
Interlight
Product Status
活跃
系列
-
配件类型
Replacement Battery
WX-6BWB-9-728286000000拓展信息
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight







哦! 它是空的。