interlight WX-6C8J-9-728287000000
- 收藏
- 对比
WX-6C8J-9-728287000000
3101-WX-6C8J-9-728287000000
配件
--
大陆
立即发货

Replacement for Dantona 72828698
1最小包装量--
WX-6C8J-9-728287000000详情
interlight WX-6C8J-9-728287000000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Other
Number of contacts as change-over contact
0
Number of contacts as normally open contact
1
Material housing
Plastic
Degree of protection (IP)
IP67K
Locking mechanism
Operating current principle
Number of contacts as normally closed contact
1
Suitable for safety functions
有
Explosion safety category for gas
None
Explosion safety category for dust
Other
Package
零售包装
厂商
Interlight
Product Status
活跃
系列
-
配件类型
Replacement Battery
WX-6C8J-9-728287000000拓展信息
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight







哦! 它是空的。