interlight WX-D705-9
- 收藏
- 对比
WX-D705-9详情
interlight WX-D705-9重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Surface protection
Lacquered
Nominal current
16
Nominal voltage
250
Type of fastening
Other
Material quality
Duroplast
Transparent
无
Model
Protective contact (type F)
Product Status
活跃
厂商
Interlight
Package
零售包装
系列
-
频率
50 - 60
配件类型
Replacement Battery
WX-D705-9拓展信息
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight








哦! 它是空的。