interlight WX-E2H6-6-VPRNAC100 AC ADAPTER
- 收藏
- 对比
WX-E2H6-6-VPRNAC100 AC ADAPTER
3101-WX-E2H6-6-VPRNAC100 AC ADAPTER
特种电缆组件
--
大陆
立即发货

Replacement for Vpr Matrix VPRNA
1最小包装量--
WX-E2H6-6-VPRNAC100 AC ADAPTER详情
interlight WX-E2H6-6-VPRNAC100 AC ADAPTER重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Cable
Ambient temperature
-25 - 55
Max. output current
100
Material housing
Plastic
Voltage type
DC
Degree of protection (IP)
IP67
Suitable for safety functions
无
Explosion safety category for gas
None
Rated control supply voltage at DC
12 - 24
Explosion safety category for dust
None
Package
零售包装
厂商
Interlight
Product Status
活跃
系列
*
WX-E2H6-6-VPRNAC100 AC ADAPTER拓展信息
interlight
interlight
interlight
interlight
interlight
interlight
interlight







哦! 它是空的。