interlight WX-J11Q-0-27730GE2 BATTERY
- 收藏
- 对比
WX-J11Q-0-27730GE2 BATTERY
3101-WX-J11Q-0-27730GE2 BATTERY
配件
--
大陆
立即发货

Replacement for Rca 27730GE2 Bat
1最小包装量--
WX-J11Q-0-27730GE2 BATTERY详情
interlight WX-J11Q-0-27730GE2 BATTERY重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rated current In
16
Permitted cable outer temperature during assembling/handling
-30 - -30
Degree of protection (IP)
IP65
Material of contact surface
Other
Package
零售包装
厂商
Interlight
Product Status
活跃
系列
-
配件类型
Replacement Battery
WX-J11Q-0-27730GE2 BATTERY拓展信息
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight







哦! 它是空的。