interlight WX-KARB-5
- 收藏
- 对比
WX-KARB-5详情
interlight WX-KARB-5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Cable design
Round
Halogen-free
无
Connector version
straight
Connections
VGA 15-pin plug,VGA 15-pin plug
Video resolution
1280 x 1024 Pixel
Cable use
TV/monitor
Cable features
screwable
Version
Cable
Cable version
SVGA
Factory colour
Black
Package
零售包装
厂商
Interlight
Product Status
活跃
系列
*
屏蔽/屏蔽
Braid shielding/shielding film
WX-KARB-5拓展信息
interlight
interlight
interlight
interlight
interlight
interlight
interlight








哦! 它是空的。