interlight WX-KBB6-7
- 收藏
- 对比
WX-KBB6-7详情
interlight WX-KBB6-7重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour outer sheath
White
Degree of protection (IP)
IP20
Locking mechanism
Separate
Nominal cross section conductor
1
Pollution degree
3
Rated surge voltage
4
Package
零售包装
厂商
Interlight
Product Status
活跃
系列
*
WX-KBB6-7拓展信息
interlight
interlight
interlight
interlight
interlight
interlight
interlight








哦! 它是空的。