interlight WX-KC5W-0-10280 TEMPERATURE ADAPTERS
- 收藏
- 对比
WX-KC5W-0-10280 TEMPERATURE ADAPTERS
3101-WX-KC5W-0-10280 TEMPERATURE ADAPTERS
特种电缆组件
--
大陆
立即发货

Replacement for Midmark 10280 Te
1最小包装量--
WX-KC5W-0-10280 TEMPERATURE ADAPTERS详情
interlight WX-KC5W-0-10280 TEMPERATURE ADAPTERS重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Cable with connector
Ambient temperature
0 - 50
Max. output current
50
Material housing
Aluminium
Voltage type
DC
Degree of protection (IP)
IP67
Degree of protection (NEMA)
Other
Explosion safety category for gas
None
Explosion safety category for dust
None
Package
零售包装
厂商
Interlight
Product Status
活跃
系列
*
WX-KC5W-0-10280 TEMPERATURE ADAPTERS拓展信息
interlight
interlight
interlight
interlight
interlight
interlight
interlight







哦! 它是空的。