interlight WX-KC8W-6
- 收藏
- 对比
WX-KC8W-6详情
interlight WX-KC8W-6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
788 - 6300
Number of auxiliary contacts as normally open contact
0
Overload release current setting
252 - 630
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
630
Number of auxiliary contacts as normally closed contact
0
Package
零售包装
厂商
Interlight
Product Status
活跃
系列
*
WX-KC8W-6拓展信息
interlight
interlight
interlight
interlight
interlight
interlight
interlight








哦! 它是空的。