interlight X324 FILM CAMERA CONTRACTOR BATTERY
- 收藏
- 对比
X324 FILM CAMERA CONTRACTOR BATTERY
3101-X324 FILM CAMERA CONTRACTOR BATTERY
配件
--
大陆
立即发货

Replacement for Hanimex X324 Fil
1最小包装量--
X324 FILM CAMERA CONTRACTOR BATTERY详情
interlight X324 FILM CAMERA CONTRACTOR BATTERY重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Case Code - in
2512
Case Code - mm
6432
Unit Weight
0.001429 oz
Factory Pack QuantityFactory Pack Quantity
1800
Mounting Styles
PCB 安装
Manufacturer
TT Electronics
Brand
Welwyn Components / TT Electronics
Package
零售包装
厂商
Interlight
Product Status
活跃
系列
PWC
包装
Reel
子类别
Resistors
技术
厚膜
配件类型
Replacement Battery
产品类别
厚膜电阻器
特征
-
产品类别
Thick Film Resistors - SMD
X324 FILM CAMERA CONTRACTOR BATTERY拓展信息
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight







哦! 它是空的。