interlight XPERIA X3
- 收藏
- 对比
XPERIA X3详情
interlight XPERIA X3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Built-in depth
44.5
Voltage type
AC/DC
Degree of protection (IP)
IP20
Connectable conductor cross section multi-wired
1 - 16
Pollution degree
3
Overvoltage category
4
Connectable conductor cross section solid-core
1 - 25
Package
零售包装
厂商
Interlight
Product Status
活跃
系列
-
频率
50 - 60
配件类型
Replacement Battery
XPERIA X3拓展信息
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight








哦! 它是空的。