interlight X TALKER T61
- 收藏
- 对比
X TALKER T61详情
interlight X TALKER T61重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operation
Maintained
Manufacturer Part Number
G1MP4-40C10
Approvals
CSA, IEC, UL
Manufacturer
ABB
Package
零售包装
厂商
Interlight
Product Status
活跃
系列
-
配件类型
Replacement Battery
端子类型
Fingersafe Screw
面板后深度
1.91
触点
1NO
知识产权评级
IP66
X TALKER T61拓展信息
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight








哦! 它是空的。