interlight Y-2387 DIRECT-CONNECT SPO2 SENSORS
- 收藏
- 对比
Y-2387 DIRECT-CONNECT SPO2 SENSORS
3101-Y-2387 DIRECT-CONNECT SPO2 SENSORS
特种电缆组件
--
大陆
立即发货

Replacement for Envitec Y-2387 D
1最小包装量--
Y-2387 DIRECT-CONNECT SPO2 SENSORS详情
interlight Y-2387 DIRECT-CONNECT SPO2 SENSORS重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connections
1/2 NPT
Case Size
4.5
Manufacturer Part Number
170326X
Case Style
Lower Mount
Range
0-6,000 KPa
Manufacturer
US Gauge
Package
零售包装
厂商
Interlight
Product Status
活跃
系列
*
Y-2387 DIRECT-CONNECT SPO2 SENSORS拓展信息
interlight
interlight
interlight
interlight
interlight
interlight
interlight







哦! 它是空的。