interlight YTR4A-BS POWER SPORT BATTERY
- 收藏
- 对比
YTR4A-BS POWER SPORT BATTERY
3101-YTR4A-BS POWER SPORT BATTERY
配件
--
大陆
立即发货

Replacement for Battery YTR4A-BS
1最小包装量--
YTR4A-BS POWER SPORT BATTERY详情
interlight YTR4A-BS POWER SPORT BATTERY重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rated surge voltage
6
Pollution degree
3
Nominal cross section conductor
1.5
Locking mechanism
Separate
Degree of protection (IP)
IP40
Colour outer sheath
White
Package
零售包装
厂商
Interlight
Product Status
活跃
系列
-
配件类型
Replacement Battery
YTR4A-BS POWER SPORT BATTERY拓展信息
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight







哦! 它是空的。