interlight ZT-227 ZERO-TURN MOWER 250CCA BATTERY
- 收藏
- 对比
ZT-227 ZERO-TURN MOWER 250CCA BATTERY
3101-ZT-227 ZERO-TURN MOWER 250CCA BATTERY
配件
--
大陆
立即发货

Replacement for Bobcat ZT-227 Ze
1最小包装量--
ZT-227 ZERO-TURN MOWER 250CCA BATTERY详情
interlight ZT-227 ZERO-TURN MOWER 250CCA BATTERY重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-30 - 80
Material core insulation
Polyvinyl chloride (PVC)
Conductor surface
Tinned
Permitted cable outer temperature during assembling/handling
-5 - 70
Outer diameter approx.
2.2
Core identification
Colour
Nominal voltage U0
0
Low smoke (according to EN 61034-2)
无
Core colour
Other
Nominal voltage U
0
Conductor category
Class 5 = flexible
Package
零售包装
厂商
Interlight
Product Status
活跃
系列
-
配件类型
Replacement Battery
ZT-227 ZERO-TURN MOWER 250CCA BATTERY拓展信息
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight







哦! 它是空的。