International Rectifier GUL-GM8A-01-1501F
- 收藏
- 对比
GUL-GM8A-01-1501F
1240-GUL-GM8A-01-1501F
无类别的
--
大陆
立即发货

GUL-GM8A-01-1501F datasheet pdf and Unclassified product details from International Rectifier stock available at utmel
1最小包装量--
GUL-GM8A-01-1501F详情
International Rectifier GUL-GM8A-01-1501F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
Pairs
Permitted cable outer temperature after assembling without vibration
-20 - 80
Material core insulation
Polyvinyl chloride (PVC)
Colour outer sheath
Black
Permitted cable outer temperature during assembling/handling
-10 - 80
Outer diameter approx.
8.4
Screen over stranding element
None
Core identification
Colour + rings
Nominal cross section conductor
0.23
Screen over stranding
Braiding
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
126
Min. permitted bending radius, stationary application/permanent installation
63
Nominal voltage U
300
Material outer sheath
Polyvinyl chloride (PVC)
Conductor category
Class D = flexible
GUL-GM8A-01-1501F拓展信息







哦! 它是空的。