International Rectifier IRG4CC50KC
- 收藏
- 对比
IRG4CC50KC
1240-IRG4CC50KC
无类别的
--
大陆
立即发货

600V Size 260x257 Gen 4 IGBT DIE ON FILM
1最小包装量--
添加到询价列表
IRG4CC50KC详情
International Rectifier IRG4CC50KC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material of contact surface
Gold
Degree of protection (IP)
IP67
Permitted cable outer temperature during assembling/handling
-25 - 80
Rated current In
4
Permitted cable outer temperature after assembling without vibration
-40 - 80
RoHS
Non-Compliant
0个相似型号
IRG4CC50KC拓展信息







哦! 它是空的。