International Rectifier IRG4CC50KD
- 收藏
- 对比
IRG4CC50KD
1240-IRG4CC50KD
无类别的
--
大陆
立即发货

600V Size 260x257 Gen 4 IGBT CHIP PACK
1最小包装量--
添加到询价列表
IRG4CC50KD详情
International Rectifier IRG4CC50KD重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Degree of protection (IP), front side
IP40
Cable entry
Side
Rated permanent current Iu
630
Type of control element
Long turning handle
RoHS
Non-Compliant
0个相似型号
IRG4CC50KD拓展信息







哦! 它是空的。