International Rectifier IRKH91-14A
- 收藏
- 对比
IRKH91-14A
1240-IRKH91-14A
晶闸管 - SCR - 模块
--
大陆
立即发货

IRKH91-14A datasheet pdf and Thyristors - SCRs - Modules product details from International Rectifier stock available at utmel
1最小包装量--
IRKH91-14A详情
International Rectifier IRKH91-14A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Connector M12
Ambient temperature
-10 - 55
Voltage type
DC
Degree of protection (IP)
IP65
Degree of protection (NEMA)
Other
Suitable for safety functions
有
Explosion safety category for gas
None
Rated control supply voltage at DC
19.2 - 28.8
Explosion safety category for dust
None
IRKH91-14A拓展信息
International Rectifier
International Rectifier
International Rectifier
International Rectifier
International Rectifier
International Rectifier
International Rectifier
International Rectifier
International Rectifier
International Rectifier







哦! 它是空的。