International Resistive 1617645-006
- 收藏
- 对比
1617645-006
1241-1617645-006
无类别的
--
大陆
立即发货

1617645-006 datasheet pdf and Unclassified product details from International Resistive stock available at utmel
1最小包装量--
1617645-006详情
International Resistive 1617645-006重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Surface protection
Untreated
Glass-fibre reinforced
无
For Ex-Zone dust
None
Thread length
14
Degree of protection (IP)
IP68
Explosion-tested version
无
Suitable for cable diameter
13 - 18
With locknut
无
Thread type
NPT
With strain relief
无
Wrench width
33
Material quality
Polyamide (PA)
Bend radius protection/trumpet flare
无
For Ex-zone gas
None
Shock resistant
无
Model
Straight
1617645-006拓展信息







哦! 它是空的。