International Resistive 94047-5493F
- 收藏
- 对比
94047-5493F
1241-94047-5493F
片式电阻器 - 表面贴装
--
大陆
立即发货

MELF Resistors
1最小包装量--
94047-5493F详情
International Resistive 94047-5493F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
According to IEC/EN 60332-3-24
Colour outer sheath
Green
Degree of protection (IP)
IP20
Category
5
长度
1.8
94047-5493F拓展信息
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive







哦! 它是空的。