International Resistive 94048-12R4F
- 收藏
- 对比
94048-12R4F
1241-94048-12R4F
片式电阻器 - 表面贴装
--
大陆
立即发货

MELF Resistors
1最小包装量--
94048-12R4F详情
International Resistive 94048-12R4F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Degree of protection (IP), front side
IP40
Cable entry
Side
Rated permanent current Iu
250
Type of control element
Long turning handle
94048-12R4F拓展信息
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive







哦! 它是空的。