International Resistive CAR5CLF249RFB
- 收藏
- 对比
CAR5CLF249RFB
1241-CAR5CLF249RFB
片式电阻器 - 表面贴装
--
大陆
立即发货

Metal Film Resistors - Through Hole
1最小包装量--
CAR5CLF249RFB详情
International Resistive CAR5CLF249RFB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operation
Momentary
Manufacturer Part Number
CP330G-11
Approvals
CSA, IEC, UL
Manufacturer
ABB
端子类型
Fingersafe Screw
面板后深度
1.65
触点
1NO, 1NC
知识产权评级
IP66, IP67, IP69K
CAR5CLF249RFB拓展信息
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive







哦! 它是空的。