International Resistive CAR5DLF121KLB
- 收藏
- 对比
CAR5DLF121KLB
1241-CAR5DLF121KLB
片式电阻器 - 表面贴装
--
大陆
立即发货

Metal Film Resistors - Through Hole
1最小包装量--
CAR5DLF121KLB详情
International Resistive CAR5DLF121KLB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
本体材质
Aluminium
RoHS
Compliant
终端
Solder
连接器类型
Circular
性别
Receptacle
接头数量
3
达到SVHC
有
CAR5DLF121KLB拓展信息
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive







哦! 它是空的。