International Resistive CAR5DLF2K74CB
- 收藏
- 对比
CAR5DLF2K74CB
1241-CAR5DLF2K74CB
片式电阻器 - 表面贴装
--
大陆
立即发货

Metal Film Resistors - Through Hole
1最小包装量--
CAR5DLF2K74CB详情
International Resistive CAR5DLF2K74CB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Nominal current
63
Material housing
Plastic
Degree of protection (IP)
IP56
Model
With cover
深度
275
宽度
275
高度
205
CAR5DLF2K74CB拓展信息
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive







哦! 它是空的。