International Resistive CAR5DLF4K7LB
- 收藏
- 对比
CAR5DLF4K7LB
1241-CAR5DLF4K7LB
片式电阻器 - 表面贴装
--
大陆
立即发货

Metal Film Resistors - Through Hole
1最小包装量--
CAR5DLF4K7LB详情
International Resistive CAR5DLF4K7LB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of digital inputs
3
Radio standard Wi-Fi 802.11
无
Degree of protection (IP)
IP65/IP67
Type of fastening
With screws
Number of digital outputs
3
Radio standard Bluetooth
无
Model
Fix mounted
深度
56.9
宽度
44.5
高度
25.4
CAR5DLF4K7LB拓展信息
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive







哦! 它是空的。