International Resistive CAR5TLF287RDB
- 收藏
- 对比
CAR5TLF287RDB
1241-CAR5TLF287RDB
片式电阻器 - 表面贴装
--
大陆
立即发货

Metal Film Resistors - Through Hole
1最小包装量--
CAR5TLF287RDB详情
International Resistive CAR5TLF287RDB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rated control supply voltage at AC 50 Hz
110 - 115
Number of auxiliary contacts as normally open contact
2
Rated control supply voltage at AC 60 Hz
120 - 125
Voltage type for actuating
AC
Number of auxiliary contacts as normally closed contact
2
界面
无
CAR5TLF287RDB拓展信息
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive







哦! 它是空的。