International Resistive CAR5VLF255RCB
- 收藏
- 对比
CAR5VLF255RCB
1241-CAR5VLF255RCB
片式电阻器 - 表面贴装
--
大陆
立即发货

Metal Film Resistors - Through Hole
1最小包装量--
CAR5VLF255RCB详情
International Resistive CAR5VLF255RCB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
XS1N05PA310L1
Approvals
CSA, UL
Range
1 mm
Manufacturer
方形 D
RoHS
有
屏蔽/屏蔽
Shielded
连接类型
Cable Connection
电源类型
DC
直径
5 mm
CAR5VLF255RCB拓展信息
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive







哦! 它是空的。