International Resistive CAR5VLF41K2DB
- 收藏
- 对比
CAR5VLF41K2DB
1241-CAR5VLF41K2DB
片式电阻器 - 表面贴装
--
大陆
立即发货

Metal Film Resistors - Through Hole
1最小包装量--
添加到询价列表
CAR5VLF41K2DB详情
International Resistive CAR5VLF41K2DB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of contacts as normally open contact
0
Degree of protection (IP)
IP65
Number of contacts as normally closed contact
2
0个相似型号
CAR5VLF41K2DB拓展信息
RN55D3921F
International Resistive
RN55D5621F
International Resistive
RN55D5110F
International Resistive
LOB5R050FLF
International Resistive
CAF52201JLF
International Resistive
M55342K06B237DR
International Resistive
CAW5R330JLF
International Resistive
M8340107K8660GC
International Resistive
CHP21004300J
International Resistive
PFC-W0603LF-11-51R0-Q
International Resistive







哦! 它是空的。