International Resistive CAR7CLF17K4FB
- 收藏
- 对比
CAR7CLF17K4FB
1241-CAR7CLF17K4FB
片式电阻器 - 表面贴装
--
大陆
立即发货

Metal Film Resistors - Through Hole
1最小包装量--
CAR7CLF17K4FB详情
International Resistive CAR7CLF17K4FB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Foot Mount
Enclosure
Totally Enclosed Fan Cooled
Manufacturer Part Number
NP0056G
Approvals
CE, CSA, UL, UR
Manufacturer
Teco
类型
Blower, Compressor, Conveyor, Crusher, Fan, Mixer, Pump
极数
6
转速/转速
1,200 RPM
相位
3
CAR7CLF17K4FB拓展信息
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive







哦! 它是空的。