International Resistive CAR7CLF2K0LB
- 收藏
- 对比
CAR7CLF2K0LB
1241-CAR7CLF2K0LB
片式电阻器 - 表面贴装
--
大陆
立即发货

Metal Film Resistors - Through Hole
1最小包装量--
CAR7CLF2K0LB详情
International Resistive CAR7CLF2K0LB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
外壳材料
铝合金
Shell Sizes
8
Shell Style#
直角
MIL Type
MIL-DTL-5015, MIL-DTL-26482 II
Unit Weight
1.462789 oz
Factory Pack QuantityFactory Pack Quantity
1
Mating Style
可旋转联轴器
Part # Aliases
A8504993W
Manufacturer
Amphenol
Brand
Amphenol Pcd
RoHS
N
系列
AS85049
子类别
Circular Connectors
产品类别
圆形MIL规格后壳
外壳电镀
Olive Drab Cadmium over Electroless Nickel
产品
环保后壳
安装角
Right
产品类别
圆形MIL规格后壳
CAR7CLF2K0LB拓展信息
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive







哦! 它是空的。