International Resistive CAR7CLF2K4CB
- 收藏
- 对比
CAR7CLF2K4CB
1241-CAR7CLF2K4CB
片式电阻器 - 表面贴装
--
大陆
立即发货

Metal Film Resistors - Through Hole
1最小包装量--
CAR7CLF2K4CB详情
International Resistive CAR7CLF2K4CB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
法兰安装
Manufacturer Part Number
ECMA-CA1010SS
Approvals
UR;cUR;CE
Rated Speed
3,000 RPM
Manufacturer
Delta Products
电压
220 VAC
编码器类型
Absolute
知识产权评级
IP65
CAR7CLF2K4CB拓展信息
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive







哦! 它是空的。