International Resistive CAR7DLF43KDB
- 收藏
- 对比
CAR7DLF43KDB
1241-CAR7DLF43KDB
片式电阻器 - 表面贴装
--
大陆
立即发货

Metal Film Resistors - Through Hole
1最小包装量--
CAR7DLF43KDB详情
International Resistive CAR7DLF43KDB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-40 - 80
Rated current In
4
Permitted cable outer temperature during assembling/handling
-25 - 80
Degree of protection (IP)
IP67
Material of contact surface
Gold
CAR7DLF43KDB拓展信息
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive







哦! 它是空的。