International Resistive CAR7VLF301KCB
- 收藏
- 对比
CAR7VLF301KCB
1241-CAR7VLF301KCB
片式电阻器 - 表面贴装
--
大陆
立即发货

Metal Film Resistors - Through Hole
1最小包装量--
CAR7VLF301KCB详情
International Resistive CAR7VLF301KCB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Degree of protection (IP), front side
IP40
Cable entry
Side
Rated permanent current Iu
630
Type of control element
Long turning handle
CAR7VLF301KCB拓展信息
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive







哦! 它是空的。